Altech Corp. Cable and Cord Grips 5308 736

Description
"Cable Feedthrough 0.71"" ~ 1.26"" (18.0mm ~ 32.0mm) Polyamide PG36 Gray"
Request a Quote Datasheet
Description
"Cable Feedthrough 0.71"" ~ 1.26"" (18.0mm ~ 32.0mm) Polyamide PG36 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1920-1990-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1920-1990-ND
Cable and Cord Grips 1920-1990-ND
"Cable Feedthrough 0.71"" ~ 1.26"" (18.0mm ~ 32.0mm) Polyamide PG36 Gray"

"Cable Feedthrough 0.71"" ~ 1.26"" (18.0mm ~ 32.0mm) Polyamide PG36 Gray"

Buy Now Datasheet
Gland, Cable; Polyamide 6; PG 36; 18 to32 mm; 47 mm; 65 mm; Neoprene; IP 68 - 70075266 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; Polyamide 6; PG 36; 18 to32 mm; 47 mm; 65 mm; Neoprene; IP 68
70075266
Gland, Cable; Polyamide 6; PG 36; 18 to32 mm; 47 mm; 65 mm; Neoprene; IP 68 70075266
Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight -25degC to 100degC (-13degF to 212degF) Temperature Range Widely Used, Suitable for Most Applications

Maximum strain relief through clamping range
IP 68 achieved without seal rings
Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut
Gas and water-tight
Polyamide 6 Housing
Neoprene Sealing Sleeve
IP 68 Achieved without Seal Rings
Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
Gas and Water Tight
-25degC to 100degC (-13degF to 212degF) Temperature Range
Widely Used, Suitable for Most Applications

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 1920-1990-ND 70075266
Product Name Cable and Cord Grips Gland, Cable; Polyamide 6; PG 36; 18 to32 mm; 47 mm; 65 mm; Neoprene; IP 68
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-5308711/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details