Altech Corp. Cable and Cord Grips 5308 713

Description
"Cable Feedthrough 0.20"" ~ 0.47"" (5.0mm ~ 12.0mm) Polyamide PG13.5 Gray"
Request a Quote Datasheet
Description
"Cable Feedthrough 0.20"" ~ 0.47"" (5.0mm ~ 12.0mm) Polyamide PG13.5 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1920-1064-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1920-1064-ND
Cable and Cord Grips 1920-1064-ND
"Cable Feedthrough 0.20"" ~ 0.47"" (5.0mm ~ 12.0mm) Polyamide PG13.5 Gray"

"Cable Feedthrough 0.20"" ~ 0.47"" (5.0mm ~ 12.0mm) Polyamide PG13.5 Gray"

Buy Now Datasheet
Gland, Straight; 5 to 12 mm; PG; PG13.5; 9 mm; 20.4 mm; Polyamide 6; Neoprene - 70075258 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Straight; 5 to 12 mm; PG; PG13.5; 9 mm; 20.4 mm; Polyamide 6; Neoprene
70075258
Gland, Straight; 5 to 12 mm; PG; PG13.5; 9 mm; 20.4 mm; Polyamide 6; Neoprene 70075258
Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight -25degC to 100degC (-13degF to 212degF) Temperature Range Widely Used, Suitable for Most Applications

Maximum strain relief through clamping range
IP 68 achieved without seal rings
Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut
Gas and water-tight
Polyamide 6 Housing
Neoprene Sealing Sleeve
IP 68 Achieved without Seal Rings
Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
Gas and Water Tight
-25degC to 100degC (-13degF to 212degF) Temperature Range
Widely Used, Suitable for Most Applications

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 1920-1064-ND 70075258
Product Name Cable and Cord Grips Gland, Straight; 5 to 12 mm; PG; PG13.5; 9 mm; 20.4 mm; Polyamide 6; Neoprene
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248705 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 2101354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details