Altech Corp. Traction Relief Cable Gland 5306107

Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote
Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Traction Relief Cable Gland, part number 5306107, from Altech Corp. is constructed from nickel-plated brass with a neoprene sealing ring. It features PG and metric threads, providing versatility in application. This cable gland is designed to offer a tension-proof grip and includes a sealing ring that is punchable, allowing for effective sealing while accommodating various cable sizes. It is suitable for applications requiring grounding connections and protection against bent cables. The product operates within a temperature range of -25 to 100°C (-13 to 212°F), making it suitable for a variety of environments. Dimensions vary based on thread size, with options available for PG and metric specifications.

Datasheet Summary
Powered by GS/AI

The Traction Relief Cable Gland, part number 5306107, from Altech Corp. is constructed from nickel-plated brass with a neoprene sealing ring. It features PG and metric threads, providing versatility in application. This cable gland is designed to offer a tension-proof grip and includes a sealing ring that is punchable, allowing for effective sealing while accommodating various cable sizes. It is suitable for applications requiring grounding connections and protection against bent cables. The product operates within a temperature range of -25 to 100°C (-13 to 212°F), making it suitable for a variety of environments. Dimensions vary based on thread size, with options available for PG and metric specifications.

Suppliers

Company
Product
Description
Supplier Links
Traction Relief Cable Gland - 5306107 - Altech Corp.
Flemington, NJ, USA
Traction Relief Cable Gland
5306107
Traction Relief Cable Gland 5306107
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Buy Now Datasheet
Cable and Cord Grips - 1920-1016-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1920-1016-ND
Cable and Cord Grips 1920-1016-ND
"Cable Gland 0.10"" ~ 0.26"" (2.5mm ~ 6.5mm) Polyamide PG7 Black"

"Cable Gland 0.10"" ~ 0.26"" (2.5mm ~ 6.5mm) Polyamide PG7 Black"

Buy Now Datasheet
Cable Gland, Industrial, Black, PG 7, 2.5-6.5 Clamping Range - 70074522 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Gland, Industrial, Black, PG 7, 2.5-6.5 Clamping Range
70074522
Cable Gland, Industrial, Black, PG 7, 2.5-6.5 Clamping Range 70074522
Liquid tight strain reliefs with bend protection are made from flexible polyamide 6 material. Special threading insures tight and permanent fit of the dome nut. For use on portable racks, movable machines and equipment.

Liquid tight strain reliefs with bend protection are made from flexible polyamide 6 material. Special threading insures tight and permanent fit of the dome nut. For use on portable racks, movable machines and equipment.

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 5306107 1920-1016-ND 70074522
Product Name Traction Relief Cable Gland Cable and Cord Grips Cable Gland, Industrial, Black, PG 7, 2.5-6.5 Clamping Range
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 5306130 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.4724 inch (12 mm)
View Details
3 suppliers
Standard Straight-Through Cable Gland - 4221095 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
EMC Cable Gland - 4264134 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.57 inch (40 mm)
View Details
Traction Relief Cable Gland - 4305500 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4724 inch (12 mm)
View Details