Altech Corp. Traction Relief Cable Gland 5306007

Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet
Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traction Relief Cable Gland - 5306007 - Altech Corp.
Flemington, NJ, USA
Traction Relief Cable Gland
5306007
Traction Relief Cable Gland 5306007
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Buy Now Datasheet
Cable and Cord Grips - 1920-1976-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1920-1976-ND
Cable and Cord Grips 1920-1976-ND
"Cable Gland 0.10"" ~ 0.26"" (2.5mm ~ 6.5mm) Polyamide PG7 Gray"

"Cable Gland 0.10"" ~ 0.26"" (2.5mm ~ 6.5mm) Polyamide PG7 Gray"

Buy Now Datasheet
Cable Gland, Industrial, Dark Grey, PG 7, 2.5-6.5 Clamping Range - 70074507 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Gland, Industrial, Dark Grey, PG 7, 2.5-6.5 Clamping Range
70074507
Cable Gland, Industrial, Dark Grey, PG 7, 2.5-6.5 Clamping Range 70074507
Liquid tight strain reliefs with bend protection are made from flexible polyamide 6 material. Special threading insures tight and permanent fit of the dome nut. For use on portable racks, movable machines and equipment.

Liquid tight strain reliefs with bend protection are made from flexible polyamide 6 material. Special threading insures tight and permanent fit of the dome nut. For use on portable racks, movable machines and equipment.

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 5306007 1920-1976-ND 70074507
Product Name Traction Relief Cable Gland Cable and Cord Grips Cable Gland, Industrial, Dark Grey, PG 7, 2.5-6.5 Clamping Range
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-1083-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
Industrial Multi-Conductor Industrial Multi-Conductor - 4248643 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
Industrial Straight-Through Cable Gland - 4221714 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.4724 inch (12 mm)
View Details
Standard Straight-Through Cable Gland - 4221168 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
2 suppliers