The Industrial Straight-Through Cable Gland from Altech Corp. (part number 5211113) is designed for use in various applications including machines, devices, and plant installations. It features a body made of polyamide PA 6 with 25% glass-fiber reinforcement, ensuring durability and strength. The sealing mechanism utilizes Tefabloc, while the ECA clamping ring is constructed from polycarbonate, providing effective strain relief. This cable gland is characterized by its gas-tight and watertight properties, making it suitable for environments where protection against contaminants is essential. It is completely twist protected and can be combined with various sealing inserts to accommodate different cable types. The product supports both PG and metric threads, with an operational temperature range of -30°C to 120°C (-22°F to 248°F). Engineers considering this product should note its compatibility with a wide range of cables and its robust construction, which may enhance the reliability of their installations.
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
| Altech Corp. | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 5211113 |
| Product Name | Industrial Straight-Through Cable Gland |
| Application | Cable & Wire |