The FM3 series is a three-pedal foot switch with a heavy die-cast aluminum base and ABS housing, designed for light or medium duty applications including medical use. It features snap-action microswitches rated at 5A/125-250V AC, with circuit options of SPDT-SB or DPDT-SB, and contact types including momentary, maintained, or two-stage momentary. Standard protection levels are IP 43 and IP 65, with a temperature range of -20°C to +80°C. Cable options include 20 AWG or 22 AWG multi-conductor PVC SJT cables with 9 or 18 conductors. The series meets IEC 60601-1 certification and UL 2601-1 recognition.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.817 |
| Product Name | Compact, Three Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Three |
| Switch / Action Method | Snap Action Switch |
| Function | Maintained |