Altech Corp. Compact, Three Pedal Foot Switch 51.815

Description
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions. Features: Gray or Black ABS Body IP 43 and IP 65 Protection Level Temperature Range of -20°C up to +80°C UL/CSA Approved
Request a Quote
Description
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions. Features: Gray or Black ABS Body IP 43 and IP 65 Protection Level Temperature Range of -20°C up to +80°C UL/CSA Approved
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FM3 series compact three-pedal foot switch features a black ABS housing, snap-action microswitches rated at 5A/250V AC, and offers SPDT-SB or DPDT-SB circuits with momentary, maintained, or two-stage momentary contacts. It includes a die-cast aluminum base, vinyl sleeve strain relief, and a 2 m PVC SJT cable. Protection levels are IP 43 or IP 65, with an operating temperature range of -20°C to +80°C. The unit is UL/CSA approved and meets IEC 60601-1 certification for medical use.

Datasheet Summary
Powered by GS/AI

The FM3 series compact three-pedal foot switch features a black ABS housing, snap-action microswitches rated at 5A/250V AC, and offers SPDT-SB or DPDT-SB circuits with momentary, maintained, or two-stage momentary contacts. It includes a die-cast aluminum base, vinyl sleeve strain relief, and a 2 m PVC SJT cable. Protection levels are IP 43 or IP 65, with an operating temperature range of -20°C to +80°C. The unit is UL/CSA approved and meets IEC 60601-1 certification for medical use.

Suppliers

Company
Product
Description
Supplier Links
Compact, Three Pedal Foot Switch - 51.815 - Altech Corp.
Flemington, NJ, USA
Compact, Three Pedal Foot Switch
51.815
Compact, Three Pedal Foot Switch 51.815
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions. Features: Gray or Black ABS Body IP 43 and IP 65 Protection Level Temperature Range of -20°C up to +80°C UL/CSA Approved

The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions.

Features:

  • Gray or Black ABS Body
  • IP 43 and IP 65 Protection Level
  • Temperature Range of -20°C up to +80°C
  • UL/CSA Approved
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Foot Switches
Product Number 51.815
Product Name Compact, Three Pedal Foot Switch
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals Three
Switch / Action Method Snap Action Switch
Function Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Compact, Two Pedal Foot Switch - 51.711B - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals Two
View Details
Light Medium Size, One Pedal Foot Switch With Guard - 51.454 - Altech Corp.
Specs
Protection Full Guard; Anti-Trip Mechanism
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Compact Foot Switches with Guard - 51.652N - Altech Corp.
Specs
Protection Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Compact, One Pedal Foot Switch with Guard - 51.602B - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details