The FM3 series compact three-pedal foot switch features a black ABS housing, snap-action microswitches UL/CSA approved, and electrical ratings of 5A/125-250V AC with SPDT-SB, DPDT-SB, or 2x SPDT-SB circuits. It offers momentary, maintained, or two-stage momentary contact types, a vinyl sleeve strain relief, and a 2 m (6 ft. 6 in.) SJT PVC cable. The product is rated for -20°C to +80°C operation with IP 43 or IP 65 protection. It is IEC 60601-1 certified and UL 2601-1 recognized for medical applications. The part number 51.809 corresponds to the FM3 SU1R F1 variant with maintained contacts, 20 AWG/9 conductor cable, and IP 43 protection.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.809 |
| Product Name | Compact, Three Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Three |
| Switch / Action Method | Snap Action Switch |
| Function | Maintained |