The FM series compact, two-pedal foot switch is designed for light or medium duty applications, particularly in medical environments. It features a black or gray ABS housing with a die-cast aluminum base and rubber mat, snap-action microswitches rated at 5A/250V AC, and contact configurations including two-stage momentary SPDT-SB circuits. The switch is equipped with a 20 AWG/12 conductor shielded cable, operates in a temperature range of -20°C to +80°C, and meets IP 65 protection standards. It is IEC 60601-1 certified and UL 2601-1 recognized for medical safety, usability, and compatibility with surgical, laser, and x-ray equipment.
The FM series foot switches are ideal for light or
medium duty applications and especially medical
applications. The compact, sturdy but small, ABS
housing is designed to meet all the different contact and
switch insert configurations.
This series has many features, such as maintained and
two stage momentary contacts, two different colors, and
two protection levels. It also offers a variety of flexibility
and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.725B |
| Product Name | Compact, Two Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary; 2-Stage |