The FM2 series foot switch is a compact, two-pedal device designed for light or medium duty applications, including medical use. It features a black ABS housing, snap-action microswitches UL/CSA approved, and an electrical rating of 5A/250V AC. The unit offers momentary, maintained, or two-stage momentary contact types with SPDT-SB or DPDT-SB circuits. Standard configurations include 20 AWG multi-conductor PVC SJT cable and IP 43 or IP 65 protection. Optional features include gold-plated contacts for 0.1A/125V AC operation, silver-nickel contacts rated at 10.1A (1/4HP)/250V AC, shielded cables, and IEC 60601-1 certification for medical safety. The temperature range is -20°C to +80°C. The part number 51.724 corresponds to the FM2 SU1DSU1 F1 variant with two-stage momentary contacts, a 20 AWG/12 conductor cable, and IP 43 protection.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.724 |
| Product Name | Compact, Two Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary; 2-Stage |