The FM series foot switches are compact, one- or two-pedal devices designed for light or medium duty applications, including medical use. The FM2 variant features a heavy die-cast aluminum base with a rubber mat, an ABS housing, and snap-action microswitches rated at 5A/250V AC. It offers SPDT-SB or DPDT-SB circuits in momentary or maintained contact types, with IP 43 or IP 65 protection levels, and operates within a temperature range of -20°C to +80°C. The series includes IEC 60601-1 certification, UL 2601-1 recognition, and compliance with IEC 60601-2-2, IEC 60601-2-22, and IEC 60601-2-43 for medical equipment. Cable options include 20 AWG conductors and strain relief configurations. Gold-plated or silver-nickel contacts are available as options for low or high current applications.
The FM series foot switches are ideal for light or
medium duty applications and especially medical
applications. The compact, sturdy but small, ABS
housing is designed to meet all the different contact and
switch insert configurations.
This series has many features, such as maintained and
two stage momentary contacts, two different colors, and
two protection levels. It also offers a variety of flexibility
and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.714B |
| Product Name | Compact, Two Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |