The FM2 series is a compact, two-pedal foot switch designed for light or medium duty applications, including medical use. It features a black ABS housing, snap-action microswitches with UL/CSA approval, and an electrical rating of 5A/250V AC. Contact types include momentary, maintained, or two-stage momentary with SPDT-SB or DPDT-SB circuits. The switch offers IP 43 or IP 65 protection levels, operates between -20°C and +80°C, and comes with a 2 m PVC SJT cable or no cable. Options include gold-plated contacts for low current applications and shielded cables. The unit is IEC 60601-1 certified and UL 2601-1 recognized.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.706 |
| Product Name | Compact, Two Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Snap Action Switch |
| Function | Maintained; 1-Stage |