The FM series compact two-pedal foot switch is designed for light or medium duty applications, including medical use, with a black or gray ABS housing and a die-cast aluminum heavy base. It features snap-action microswitches rated at 5A/250V AC, with contact configurations including SPDT-SB, DPDT-SB, or dual SPDT-SB, and offers momentary, maintained, or two-stage momentary operation. The switch has IP 65 protection, operates from -20°C to +80°C, and comes with a 2 m SJT cable. It meets IEC 60601-1 certification and UL 2601-1 recognition for medical safety standards.
The FM series foot switches are ideal for light or
medium duty applications and especially medical
applications. The compact, sturdy but small, ABS
housing is designed to meet all the different contact and
switch insert configurations.
This series has many features, such as maintained and
two stage momentary contacts, two different colors, and
two protection levels. It also offers a variety of flexibility
and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.702B |
| Product Name | Compact, Two Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |