The FM1 SU2 F1 U foot switch is a compact, one-pedal switch with a foot guard, featuring a black housing and red guard, an IP 43 protection level, and a 20 AWG/6 conductor cable. It uses a snap-action microswitch with DPDT-SB circuitry and is rated for 5A at 250V AC. The operating temperature range is -20°C to +80°C. It is certified to IEC 60601-1 and recognized under UL 2601-1 for medical use.
The FM series foot switches are ideal for light or
medium duty applications and especially medical
applications. The compact, sturdy but small, ABS
housing is designed to meet all the different contact and
switch insert configurations.
This series has many features, such as maintained and
two stage momentary contacts, two different colors, and
two protection levels. It also offers a variety of flexibility
and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.658N |
| Product Name | Compact Foot Switches with Guard |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |