The FM1 SU1R F2 U foot switch is a compact, one-pedal device with a steel foot guard and black ABS housing, designed for light or medium duty applications including medical use. It features a snap-action microswitch with SPDT-SB circuitry, rated at 5A/250V AC, and includes a 20 AWG/3 conductor cable. The switch offers maintained contact functionality and complies with IP 65 protection level. Electrical components are UL/CSA approved, and the unit meets IEC 60601-1 certification for medical safety. Operating temperature ranges from -20°C to +80°C.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.656 |
| Product Name | Compact, One Pedal Foot Switch With Foot Guard |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Maintained; 1-Stage |