The FM1 foot switch is a compact, single-pedal device with a black ABS housing and red steel guard, designed for hands-free operation in light or medium duty applications including medical environments. It features a snap-action microswitch with SPDT-SB circuitry, rated at 5A/250V AC, and includes a 20 AWG, 3-conductor PVC cable. The unit provides IP 65 protection, operates in temperatures from -20°C to +80°C, and is certified to IEC 60601-1 and UL 2601-1 standards. The guard and pedal colors are fixed as red and black per the standard variant. For low current applications, optional gold-plated contacts rated at 0.1A/125V AC are available but not standard on this model.
The FM series foot switches are ideal for light or
medium duty applications and especially medical
applications. The compact, sturdy but small, ABS
housing is designed to meet all the different contact and
switch insert configurations.
This series has many features, such as maintained and
two stage momentary contacts, two different colors, and
two protection levels. It also offers a variety of flexibility
and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.602G |
| Product Name | Compact, One Pedal Foot Switch with Guard |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |