The FS3 series heavy duty, medium size, three pedal foot switch with guard is designed for industrial applications and features a die cast aluminum housing with Polyamide 6.6 pedals, an IP 65 protection rating, and a temperature range of -30°C to +80°C. It uses silver alloy contact material with electrical ratings of 10A/500V AC and offers snap action or slow make-break contact types in SPDT-DB or DPDT-DB circuits. The unit includes a die cast aluminum guard, three PG 13.5 threaded cable entries, and is UL508 listed. Custom options include gold-plated contacts, shielded cables, and custom colors, while maintained contacts and potentiometers are available upon request.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.355 |
| Product Name | Heavy Duty Medium Size, Three Pedal Foot Switch With Guard |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Three |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |