The FS2 series is a heavy duty, medium size, two-pedal foot switch with a die cast aluminum housing and Polyamide 6.6 pedals, designed for industrial and medical applications. It has an IP 65 protection rating, a temperature range of -30°C to +80°C, and snap action or slow make-break switch inserts with silver alloy contacts rated at 10A/500V AC. The circuit configuration includes SPDT-DB or DPDT-DB contacts with momentary, maintained, or two-stage momentary options. The unit includes a foot guard, is UL508 listed, and has three threaded cable entry holes (PG 13.5). Optional features include gold-plated contacts for low current applications and IEC 601-1 certification. Dimensions are 275 mm in length, 160 mm in width, and 96 mm in height.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.266 |
| Product Name | Heavy Duty Medium Size, Two Pedal Foot Switch With Guard |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary; 2-Stage |