The FS2 SU1DSU1S (catalog number 51.264) is a heavy-duty, medium-size, two-pedal foot switch with a guard, designed for industrial applications. It features a die-cast aluminum housing and Polyamide 6.6 pedals, with an IP65 protection rating and a temperature range of -30°C to +80°C. The switch has two SPDT-DB snap-action contacts configured for two-stage momentary operation, rated at 10A/500V AC, with silver alloy contacts. It includes an anti-trip lever option, three PG 13.5 cable entries, and is UL508 listed. A foot guard and die-cast aluminum components are standard.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.264 |
| Product Name | Heavy Duty Medium Size, Two Pedal Foot Switch With Guard |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary; 2-Stage |