The FS2 U2 (2x) U foot switch is a heavy duty, medium size, two-pedal switch with a foot guard, designed for industrial and medical applications. It features a die cast aluminum housing with Polyamide 6.6 pedals, an IP 65 protection rating, and a temperature range of -30°C to +80°C. The switch has a DPDT-DB circuit with a 10A/500V AC electrical rating, slow make-break contact action, and momentary function. It includes a die cast aluminum guard, gray body, red guard, and black pedals. The unit is UL508 listed and has three threaded PG 13.5 cable entries. A 3-meter cable and IEC 601-1 certification are available options.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.259 |
| Product Name | Heavy Duty Medium Size, Two Pedal Foot Switch With Guard |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Slow Action Switch |
| Function | Momentary |