The FS2 series is a heavy duty, medium size two pedal foot switch with a die cast aluminum housing and Polyamide 6.6 pedals, rated for 10A/500V AC with snap action or slow make-break switch inserts. It features IP 65 protection, a temperature range of -30°C to +80°C, and three PG 13.5 threaded cable entries. The switch contacts are silver alloy, and the unit is UL508 listed. Options include gold plated contacts for low current applications, shielded cables, and custom colors.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.21 |
| Product Name | Heavy Duty Medium Size, Two Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Slow Action Switch |
| Function | Momentary; 2-Stage |