The FS1 S1DO1 V U foot switch is a heavy duty, medium size, one-pedal switch with a die cast aluminum housing and guard, rated for 10A/500V AC with slow make-break contacts in a SPDT-DB circuit, featuring a maintained, manual-reset safety contact. It has an IP 65 protection level, operates from -30°C to +80°C, and includes a polyamide 6.6 pedal. The switch is UL508 listed and IEC 601-1 certified.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.197 |
| Product Name | Heavy Duty Medium Size, One Pedal Foot Switch with Guard |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Slow Action Switch |
| Function | Momentary |