The FS1 U1 U foot switch is a heavy duty, medium size, one-pedal switch with a die-cast aluminum housing and Polyamide 6.6 pedal, featuring a foot guard. It has an IP 65 protection rating, operates from -30°C to +80°C, and uses a slow make-break switch with SPDT-DB contacts rated at 10A/500V AC. It includes an anti-trip lever and is UL508 listed. Cable entry is via a PG 13.5 threaded hole, and it supports optional gold-plated contacts, shielded cables, and custom colors.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.151 |
| Product Name | Heavy Duty Medium Size, One Pedal Foot Switch with Guard |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Slow Action Switch |
| Function | Momentary |