Altech Corp. Compact, One Pedal Foot Switch With Guard 51.073OR

Description
The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding” of the foot switch. The guard is interchangeable with the FM1 series foot switch which makes this configuration a perfect fit for more cost sensitive applications. Features: Black Steel Body and Pedal Cover IP 20 Protection Level Temperature Range of -20°C up to +80°C UL/CSA Approved
Request a Quote Datasheet
Description
The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding” of the foot switch. The guard is interchangeable with the FM1 series foot switch which makes this configuration a perfect fit for more cost sensitive applications. Features: Black Steel Body and Pedal Cover IP 20 Protection Level Temperature Range of -20°C up to +80°C UL/CSA Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact, One Pedal Foot Switch With Guard - 51.073OR - Altech Corp.
Flemington, NJ, USA
Compact, One Pedal Foot Switch With Guard
51.073OR
Compact, One Pedal Foot Switch With Guard 51.073OR
The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding” of the foot switch. The guard is interchangeable with the FM1 series foot switch which makes this configuration a perfect fit for more cost sensitive applications. Features: Black Steel Body and Pedal Cover IP 20 Protection Level Temperature Range of -20°C up to +80°C UL/CSA Approved

The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding” of the foot switch. The guard is interchangeable with the FM1 series foot switch which makes this configuration a perfect fit for more cost sensitive applications.

Features:

  • Black Steel Body and Pedal Cover
  • IP 20 Protection Level
  • Temperature Range of -20°C up to +80°C
  • UL/CSA Approved
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Foot Switches
Product Number 51.073OR
Product Name Compact, One Pedal Foot Switch With Guard
Protection Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
Switch / Action Method Snap Action Switch
Function Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Medium Size, Two Pedal Foot Switch - 51.216 - Altech Corp.
Specs
Protection No Guard (or Separate Guard); Anti-Trip Mechanism
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals Two
View Details
Compact, Two Pedal Foot Switch - 51.703B - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals Two
View Details
Compact Foot Switches with Guard - 51.656N - Altech Corp.
Specs
Protection Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Compact, One Pedal Foot Switch with Guard - 51.611G - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details