Altech Corp. Traction Relief Cable Gland 4305132

Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote
Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech ZA series cable gland, identified by part number 4305132, is a nickel-plated brass fitting with a neoprene sealing ring designed for strain relief and kink protection in cable entries. It features a PG 13.5 thread with a clamping range of 4.5 to 12 mm and a sealing traction relief. The gland supports grounding and operates within a temperature range of -25 to 100°C. Dimensions include a thread length of 22 mm, H1 of 24 mm, H2 of 6.5 mm, and an outer diameter of 17 mm. It is supplied in standard packs of 50 units.

Datasheet Summary
Powered by GS/AI

The Altech ZA series cable gland, identified by part number 4305132, is a nickel-plated brass fitting with a neoprene sealing ring designed for strain relief and kink protection in cable entries. It features a PG 13.5 thread with a clamping range of 4.5 to 12 mm and a sealing traction relief. The gland supports grounding and operates within a temperature range of -25 to 100°C. Dimensions include a thread length of 22 mm, H1 of 24 mm, H2 of 6.5 mm, and an outer diameter of 17 mm. It is supplied in standard packs of 50 units.

Suppliers

Company
Product
Description
Supplier Links
Traction Relief Cable Gland - 4305132 - Altech Corp.
Flemington, NJ, USA
Traction Relief Cable Gland
4305132
Traction Relief Cable Gland 4305132
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Sealing Glands
Product Number 4305132
Product Name Traction Relief Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-1058-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
Traction Relief Cable Gland - 4308526 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
Industrial Straight-Through Cable Gland - 5211621 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.7874 inch (20 mm)
View Details
Cable and Cord Grips - 1920-1069-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers