Altech Corp. EMC Cable Gland 4264112

Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet
Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Cable Gland - 4264112 - Altech Corp.
Flemington, NJ, USA
EMC Cable Gland
4264112
EMC Cable Gland 4264112
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Buy Now Datasheet
Cable and Cord Grips - 1920-1973-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1920-1973-ND
Cable and Cord Grips 1920-1973-ND
"Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) Brass, Nickel Plated M12x1.5 Silver"

"Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) Brass, Nickel Plated M12x1.5 Silver"

Buy Now Datasheet

Technical Specifications

  Altech Corp. DigiKey
Product Category Sealing Glands Sealing Glands
Product Number 4264112 1920-1973-ND
Product Name EMC Cable Gland Cable and Cord Grips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248658 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805006 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 0.6535 inch (16.6 mm)
View Details
Standard Straight-Through Cable Gland - 4221486 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.38 to 1.57 inch (35 to 40 mm)
View Details
Cable and Cord Grips - 1920-5308949/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details