Altech Corp. Industrial Multi-Conductor Industrial Multi-Conductor 4248698

Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet
Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Multi-Conductor Industrial Multi-Conductor - 4248698 - Altech Corp.
Flemington, NJ, USA
Industrial Multi-Conductor Industrial Multi-Conductor
4248698
Industrial Multi-Conductor Industrial Multi-Conductor 4248698
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Sealing Glands
Product Number 4248698
Product Name Industrial Multi-Conductor Industrial Multi-Conductor
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Gland SEM-FAST Straight - 3805016 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 1.14 inch (29 mm)
View Details
Standard Straight-Through Cable Gland - 4220725 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.9843 inch (25 mm)
View Details
Traction Relief Cable Gland - 5306132 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.7874 inch (20 mm)
View Details
3 suppliers
Standard Straight-Through Cable Gland - 4221079 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.1181 to 0.2362 inch (3 to 6 mm)
View Details