Altech Corp. Industrial Multi-Conductor Industrial Multi-Conductor 4248651

Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote
Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech Corp. Industrial Multi-Conductor, part number 4248651, features a body made of nickel-plated brass and a Tefabloc seal, ensuring durability and resistance to environmental factors. It is designed for gas-tight and watertight applications, making it suitable for use in machines, devices, measuring and control engineering, and plant installations. The product accommodates various cable types, including flat, rounded, angular, and oval cables, and is completely twist protected. It operates effectively within a temperature range of -25 to 120°C (-13 to 248°F). The product is compatible with multiple sealing inserts and offers extended thread options, enhancing its versatility for different installation requirements.

Datasheet Summary
Powered by GS/AI

The Altech Corp. Industrial Multi-Conductor, part number 4248651, features a body made of nickel-plated brass and a Tefabloc seal, ensuring durability and resistance to environmental factors. It is designed for gas-tight and watertight applications, making it suitable for use in machines, devices, measuring and control engineering, and plant installations. The product accommodates various cable types, including flat, rounded, angular, and oval cables, and is completely twist protected. It operates effectively within a temperature range of -25 to 120°C (-13 to 248°F). The product is compatible with multiple sealing inserts and offers extended thread options, enhancing its versatility for different installation requirements.

Suppliers

Company
Product
Description
Supplier Links
Industrial Multi-Conductor Industrial Multi-Conductor - 4248651 - Altech Corp.
Flemington, NJ, USA
Industrial Multi-Conductor Industrial Multi-Conductor
4248651
Industrial Multi-Conductor Industrial Multi-Conductor 4248651
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Sealing Glands
Product Number 4248651
Product Name Industrial Multi-Conductor Industrial Multi-Conductor
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221717 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.6299 inch (16 mm)
View Details
Polystyrene Cable Gland - 5202132 - Altech Corp.
Specs
Application Cable & Wire
Material Polystyrene
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Industrial Straight-Through Cable Gland - 4221714 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.4724 inch (12 mm)
View Details
Traction Relief Cable Gland - 5306109 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details