Altech Corp. Standard Straight-Through Cable Gland 4221117

Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote
Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Standard Straight-Through Cable Gland, part number 4221117, from Altech Corp. is designed for effective sealing of cable entries, ensuring protection against contaminants. It features a body made from polyamide 6 and a neoprene seal, providing gas-tight and watertight capabilities. The product achieves an IP68 rating without the need for seal rings in PG and metric sizes, ensuring maximum strain relief through its clamping range. The trapezoidal thread design allows for high torque, ensuring a secure and permanent fit of the dome nut. This cable gland is suitable for various applications in machines and devices, operating within a temperature range of -40 to 100°C (-40 to 212°F).

Datasheet Summary
Powered by GS/AI

The Standard Straight-Through Cable Gland, part number 4221117, from Altech Corp. is designed for effective sealing of cable entries, ensuring protection against contaminants. It features a body made from polyamide 6 and a neoprene seal, providing gas-tight and watertight capabilities. The product achieves an IP68 rating without the need for seal rings in PG and metric sizes, ensuring maximum strain relief through its clamping range. The trapezoidal thread design allows for high torque, ensuring a secure and permanent fit of the dome nut. This cable gland is suitable for various applications in machines and devices, operating within a temperature range of -40 to 100°C (-40 to 212°F).

Suppliers

Company
Product
Description
Supplier Links
Standard Straight-Through Cable Gland - 4221117 - Altech Corp.
Flemington, NJ, USA
Standard Straight-Through Cable Gland
4221117
Standard Straight-Through Cable Gland 4221117
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Sealing Glands
Product Number 4221117
Product Name Standard Straight-Through Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4249696 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
Traction Relief Cable Gland - 5306017 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
EMC Cable Gland - 4264117 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.6299 inch (16 mm)
View Details
2 suppliers
Traction Relief Cable Gland - 4305503 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.6299 inch (16 mm)
View Details