Altech Corp. Standard Straight-Through Cable Gland 4220811

Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet
Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Straight-Through Cable Gland - 4220811 - Altech Corp.
Flemington, NJ, USA
Standard Straight-Through Cable Gland
4220811
Standard Straight-Through Cable Gland 4220811
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Buy Now Datasheet
Cable and Cord Grips - 4220811-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
4220811-ND
Cable and Cord Grips 4220811-ND
"CABLE GLND 4-10MM 1/2"" NPT BRASS"

"CABLE GLND 4-10MM 1/2"" NPT BRASS"

Buy Now Datasheet
Gland, Cable; NPT; 1/2 in.; 23 in.; 46 mm; 21.2 mm; Brass; Neoprene; Nickel - 70074606 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; NPT; 1/2 in.; 23 in.; 46 mm; 21.2 mm; Brass; Neoprene; Nickel
70074606
Gland, Cable; NPT; 1/2 in.; 23 in.; 46 mm; 21.2 mm; Brass; Neoprene; Nickel 70074606
Seal cable entries and keep contaminants such as liquids, gases and solid materials from entering into enclosures. Provide strain relief to reduce stress on components and termination points.

Seal cable entries and keep contaminants such as liquids, gases and solid materials from entering into enclosures. Provide strain relief to reduce stress on components and termination points.

Supplier's Site
ALTH Cable Glands - 4220811 - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Cable Glands
4220811
ALTH Cable Glands 4220811
Cable Gland, 1/2in.NPT, 4-10mm Dia,

Cable Gland, 1/2in.NPT, 4-10mm Dia,

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Allied Electronics, Inc. Galco Industrial Electronics
Product Category Sealing Glands Sealing Glands Sealing Glands Sealing Glands
Product Number 4220811 4220811-ND 70074606 4220811
Product Name Standard Straight-Through Cable Gland Cable and Cord Grips Gland, Cable; NPT; 1/2 in.; 23 in.; 46 mm; 21.2 mm; Brass; Neoprene; Nickel ALTH Cable Glands
Application Cable & Wire Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Gland SEM-FAST Straight - 3805206 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 0.7874 inch (20 mm)
View Details
Standard Straight-Through Cable Gland - 4220307 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.4921 inch (12.5 mm)
View Details
3 suppliers
Industrial Straight-Through Cable Gland - 5211321 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Cable and Cord Grips - 1920-5308902/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details