The 3P25U3H/33 is a three-phase busbar with 1/2 pole spacing, designed for jumpering supplementary protectors and manual motor controllers. It has a 25mm² copper conductor rated for 100A at 600V AC/DC, with a short circuit withstand rating of 10kA. The busbar is 675mm long and has 33 poles. The housing is made of polyamide, and the product is UL508 listed and meets UL1077, VDE0660 Part 100 and 502, VDE 0606, and VDE 0659 standards. Line/load reversal is permitted, and the busbar can be cut without voiding certification.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 3P25U3H/33 |
| Product Name | Three Phase Busbar with 1/2 Pole Spacing |
| Busbar Type | Single Conductor |