The 3P18U3H/24 is a three-phase UL1077/508 listed busbar with 1/2 pole spacing, designed for jumpering up to 57 poles of Manual Motor Controllers and Supplementary Protectors. It has 24 pins and is 488 mm in length, with a busbar cross-section of 18 mm² rated for 80 A per phase at 600 V AC/DC and a short-circuit withstand rating of 10 kA. The busbar is composed of copper with a polyamide insulation housing and is compatible with Altech's R-Series, ABL's UR, V-EA, and MA Series. It supports line/load reversibility and can be cut without losing UL approval. The busbar operates within standards UL508, VDE0660 Part 100 and 502, VDE 0606, and VDE 0659.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 3P18U3H/24 |
| Product Name | Three Phase Busbar with 1/2 Pole Spacing |
| Busbar Type | Single Conductor |