The Conduit Gland SEM-FAST Straight (part number 3805213) from Altech Corp. is constructed from polyamide 66 and features a special click-in system for easy and secure single-hand mounting. It is designed for use with corrugated tubes, providing conical sealing and allowing for rotation within the mounting gland. The gland is halogen-free and includes integral sealing ridges on the thread side to enhance sealing capabilities. It operates effectively within a temperature range of -40 to 120°C (-40 to 248°F) and is suitable for various applications involving conduit.
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
| Altech Corp. | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 3805213 |
| Product Name | Conduit Gland SEM-FAST Straight |
| Application | Cable & Wire |