The SEM-FAST Straight conduit gland, part number 3805015, is a polyamide 66 fitting for sealing and securing corrugated conduits with a M 32 x 1.5 thread. It supports conduit outer diameters from 29 mm to 49.5 mm, has a temperature range of -40 to 120°C, and features a click-in system with conical sealing and halogen-free construction. The gland allows conduit rotation after mounting and is gray in color. Mounting requires insertion with a twist and slight backward pull to latch securely.
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
| Altech Corp. | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 3805015 |
| Product Name | Conduit Gland SEM-FAST Straight |
| Application | Cable & Wire |