For wire-to-board connections in industrial applications and where frequent wire terminations occur.
Features:
Fixed Terminal Blocks PCB Terminal, Front wire, 21 Pole, 5.00mm
Altech Corp. | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Terminal Blocks | Terminal Blocks |
Product Number | 30.821 | 30.821 |
Product Name | Metric Pin Spacing Front Wire Circuit Terminal Blocks | Fixed Terminal Blocks |
Mounting Options | PCB | PCB |
Termination Options | Screw Clamp | |
Terminal Block Type | PCB Terminal Blocks | Fixed Terminal Blocks |