Altech Corp. Metric Pin Spacing Front Wire Circuit Terminal Blocks 30.715

Description
For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected. Our "mini" design offers a low profile and a small "footprint". The popular AK500 is now offered in a single mold design as Type AK502. Please contact Altech for ordering information. Features: Multipole, Modular Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet
Description
For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected. Our "mini" design offers a low profile and a small "footprint". The popular AK500 is now offered in a single mold design as Type AK502. Please contact Altech for ordering information. Features: Multipole, Modular Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.715 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Front Wire Circuit Terminal Blocks
30.715
Metric Pin Spacing Front Wire Circuit Terminal Blocks 30.715
For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected. Our "mini" design offers a low profile and a small "footprint". The popular AK500 is now offered in a single mold design as Type AK502. Please contact Altech for ordering information. Features: Multipole, Modular Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray

For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected.

Our "mini" design offers a low profile and a small "footprint".

The popular AK500 is now offered in a single mold design as Type AK502. Please contact Altech for ordering information.

Features:

  • Multipole, Modular Design
  • Wire Protector Standard
  • Housing Material: Polyamide 6.6
  • Standard Color: Gray
Buy Now Datasheet
Terminal Blocks - 30.715 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.715
Terminal Blocks 30.715
PCB Terminal, Front wire, 15 Pole, 5.00m

PCB Terminal, Front wire, 15 Pole, 5.00m

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 30.715 30.715
Product Name Metric Pin Spacing Front Wire Circuit Terminal Blocks Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp PCB
Terminal Block Type PCB Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2401.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Terminals - 2203.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.269 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminal Blocks - 29.258 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers