Altech Corp. Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks 30.617

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.617 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks
30.617
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks 30.617
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AK300 is Gray, all others are green
Buy Now Datasheet
Terminal Blocks - 30.617 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.617
Terminal Blocks 30.617
PCB Terminal, 45 degree, 17 Pole, 5.00mm

PCB Terminal, 45 degree, 17 Pole, 5.00mm

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 30.617 30.617
Product Name Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp PCB
Terminal Block Type PCB Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2869.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/12-D
North American 18 AWG
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.205 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.153 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers
Fixed Terminal Blocks - 30.616/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details