Altech Corp. Terminal Blocks 30.566

Description
PCB Terminal, Top Wire, 16 Pole, 10.00mm
Request a Quote
Description
PCB Terminal, Top Wire, 16 Pole, 10.00mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 30.566 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.566
Terminal Blocks 30.566
PCB Terminal, Top Wire, 16 Pole, 10.00mm

PCB Terminal, Top Wire, 16 Pole, 10.00mm

Buy Now
Fixed Terminal Blocks - 30.566 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
30.566
Fixed Terminal Blocks 30.566
Fixed Terminal Blocks PCB Terminal, Top Wire, 16 Pole, 10.00mm

Fixed Terminal Blocks PCB Terminal, Top Wire, 16 Pole, 10.00mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 30.566 30.566
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546310-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.115 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers