Altech Corp. Terminal Blocks 30.553

Description
PCB Terminal, Top Wire, 3 Pole, 10.00mm
Request a Quote
Description
PCB Terminal, Top Wire, 3 Pole, 10.00mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 30.553 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.553
Terminal Blocks 30.553
PCB Terminal, Top Wire, 3 Pole, 10.00mm

PCB Terminal, Top Wire, 3 Pole, 10.00mm

Buy Now
Fixed Terminal Blocks - 30.553 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
30.553
Fixed Terminal Blocks 30.553
Fixed Terminal Blocks AK205/3wp PC TopEnt Gry 3p 10mm 15A

Fixed Terminal Blocks AK205/3wp PC TopEnt Gry 3p 10mm 15A

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 30.553 30.553
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 5 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6788 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Terminal Blk/Strip Wiring Dev - 1116647 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 7
View Details