Altech Corp. Terminal Blocks 30.514

Description
PCB Terminal, Front Wire, 14 Pole, 10.00
Request a Quote
Description
PCB Terminal, Front Wire, 14 Pole, 10.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 30.514 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.514
Terminal Blocks 30.514
PCB Terminal, Front Wire, 14 Pole, 10.00

PCB Terminal, Front Wire, 14 Pole, 10.00

Buy Now
Fixed Terminal Blocks - 30.514 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
30.514
Fixed Terminal Blocks 30.514
Fixed Terminal Blocks PCB Terminal, Front Wire, 14 Pole, 10.00mm

Fixed Terminal Blocks PCB Terminal, Front Wire, 14 Pole, 10.00mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 30.514 30.514
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 94.02 - PCB socket - 9402 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block, Barrier, 2 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6805 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details