Altech Corp. US Pin Spacing Tubular Screw Clamp Plugs 30.325

Description
For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking or single mold construction up to 6 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength. Features: Modular or Single Mold Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet
Description
For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking or single mold construction up to 6 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength. Features: Modular or Single Mold Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Tubular Screw Clamp Plugs - 30.325 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Tubular Screw Clamp Plugs
30.325
US Pin Spacing Tubular Screw Clamp Plugs 30.325
For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking or single mold construction up to 6 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength. Features: Modular or Single Mold Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray

For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking or single mold construction up to 6 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength.

Features:

  • Modular or Single Mold Design
  • Wire Protector Standard
  • Housing Material: Polyamide 6.6
  • Standard Color: Gray
Buy Now Datasheet
Terminal Blocks - 30.325 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.325
Terminal Blocks 30.325
PCB Plug, 5 Pole, 5.00mm, single mold

PCB Plug, 5 Pole, 5.00mm, single mold

Buy Now
TERMINAL BLOCK;PCB;PLUG;10A/300V;22-14AWG;5 POLES - 70077460 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL BLOCK;PCB;PLUG;10A/300V;22-14AWG;5 POLES
70077460
TERMINAL BLOCK;PCB;PLUG;10A/300V;22-14AWG;5 POLES 70077460
TERMINAL BLOCK;PCB;PLUG;10A/3 00V;22-14AWG;5 POLES

TERMINAL BLOCK;PCB;PLUG;10A/300V;22-14AWG;5 POLES

Supplier's Site
Pluggable Terminal Blocks - 30.325 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
30.325
Pluggable Terminal Blocks 30.325
Pluggable Terminal Blocks AK132/5wp SingMold

Pluggable Terminal Blocks AK132/5wp SingMold

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.325 30.325 70077460 30.325
Product Name US Pin Spacing Tubular Screw Clamp Plugs Terminal Blocks TERMINAL BLOCK;PCB;PLUG;10A/300V;22-14AWG;5 POLES Pluggable Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp Screw Clamp Through Hole
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
Terminal Block Type Single Feed Through; PCB Terminal Blocks Single Feed Through Pluggable Terminal Blocks
# of Contacts 5 25
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.223 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminal Blocks - 29.257 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - 30.473 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
Terminals - 2224.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details