Altech Corp. Metric Pin Spacing Tubular Screw Clamp Plug 30.307

Description
Features: Interlocking Sectional Design Stainless Steel Spring Front to Rear Pin Spacing,5mm (.197 in.) Multipole Assemblies Supplied with End Plate Installed. Housing Material: Polyamide 6.6 Standard Color: Light Gray
Request a Quote Datasheet
Description
Features: Interlocking Sectional Design Stainless Steel Spring Front to Rear Pin Spacing,5mm (.197 in.) Multipole Assemblies Supplied with End Plate Installed. Housing Material: Polyamide 6.6 Standard Color: Light Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Tubular Screw Clamp Plug - 30.307 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Tubular Screw Clamp Plug
30.307
Metric Pin Spacing Tubular Screw Clamp Plug 30.307
Features: Interlocking Sectional Design Stainless Steel Spring Front to Rear Pin Spacing,5mm (.197 in.) Multipole Assemblies Supplied with End Plate Installed. Housing Material: Polyamide 6.6 Standard Color: Light Gray

Features:

  • Interlocking Sectional Design
  • Stainless Steel Spring
  • Front to Rear Pin Spacing,5mm (.197 in.)
  • Multipole Assemblies Supplied with End Plate Installed.
  • Housing Material: Polyamide 6.6
  • Standard Color: Light Gray
Buy Now Datasheet
Terminal Blocks - 30.307 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.307
Terminal Blocks 30.307
PCB Plug, 7 Pole, 5.00mm

PCB Plug, 7 Pole, 5.00mm

Buy Now
Plug; Modular; 7; 10 A; 300 V; 22 to 14AWG; Polyamide 6.6; Gray; 1.38 in. - 70078343 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; Modular; 7; 10 A; 300 V; 22 to 14AWG; Polyamide 6.6; Gray; 1.38 in.
70078343
Plug; Modular; 7; 10 A; 300 V; 22 to 14AWG; Polyamide 6.6; Gray; 1.38 in. 70078343
300 V , 22-14 AWG , Polyamide 6.6 Housing , Modular Plug Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles. AK130 Plug. 5 mm (0.197") pin spacing. 10 A, 300 V, 22-14 AWG. Wire entry perpendicular to plug in direction, modular construction, interlock 2 and 3 pole modules to create multipole assemblies. 10.8 mm (0.43") high. Color: Gray. Mate with STL130, STL132 straight pin headers (right angle headers are available). 10 A, 300 V, 22-14 AWG Standard Color: Gray

300 V , 22-14 AWG , Polyamide 6.6 Housing , Modular Plug
Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles.
AK130 Plug. 5 mm (0.197") pin spacing. 10 A, 300 V, 22-14 AWG.
Wire entry perpendicular to plug in direction, modular construction, interlock 2 and 3 pole modules to create multipole assemblies. 10.8 mm (0.43") high. Color: Gray. Mate with STL130, STL132 straight pin headers (right angle headers are available).

  • 10 A, 300 V, 22-14 AWG
  • Standard Color: Gray
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.307 30.307 70078343
Product Name Metric Pin Spacing Tubular Screw Clamp Plug Terminal Blocks Plug; Modular; 7; 10 A; 300 V; 22 to 14AWG; Polyamide 6.6; Gray; 1.38 in.
Mounting Options PCB PCB PCB
Termination Options Screw Clamp Screw Clamp; Fixed/Solder
Terminal Block Type PCB Terminal Blocks Single Feed Through
# of Contacts 7
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.274 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminals - 2871.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.00/8-D
North American 18 AWG
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.206 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Terminal Blocks - 30.368 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details