The 2P25U3/6 is a two-phase busbar with standard spacing, made of copper with polyamide insulation, rated for 100A at 600V AC/DC and capable of withstanding 10kA short-circuit current. It measures 104mm in length and is designed for use with Altech R-Series, ABL UR, V-EA, and MA series manual motor controllers and supplementary protectors. The busbar is UL508 and UL1077 listed, supports line/load reversal, and can be cut without losing certification. Accessories include power feed lugs and insulation caps. The 25mm² cross-section enables higher current capacity compared to the 18mm² variant.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 2P25U3/6 |
| Product Name | Second Phase Busbar with Standard Spacing |
| Busbar Type | Single Conductor |