The 2P25U3/18 is a two-phase busbar with standard spacing, made of copper with polyamide insulation, rated for 100A at 600V AC/DC and a short circuit withstand of 10kA. It complies with UL508, VDE0660 Part 100 and 502, VDE 0606, and VDE 0659 standards. The busbar has a 25mm² cross-section and is 319mm in length with 18 pins. It is designed for use with Altech's R-Series, ABL's UR, V-EA, and MA Series of Manual Motor Controllers and Supplementary Protectors.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 2P25U3/18 |
| Product Name | Second Phase Busbar with Standard Spacing |
| Busbar Type | Single Conductor |