The 2P25U3/14 is a two-phase busbar with standard spacing, constructed of copper with polyamide insulation, rated for 100A at 600V AC/DC and a short circuit withstand of 10kA. It is listed to UL508 and UL1077 standards, designed for use with Altech R-Series, ABL UR, V-EA, and MA series manual motor controllers and supplementary protectors. The busbar has 14 pins and is 249mm in length, with a cross-sectional area of 25mm² to support its 100A rating.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 2P25U3/14 |
| Product Name | Second Phase Busbar with Standard Spacing |
| Busbar Type | Single Conductor |