The Altech 2P18U3H series is a two-phase busbar with 1/2 pole spacing designed for jumper connections among Manual Motor Controllers and Supplementary Protectors. It features a copper busbar with 18mm² cross-section rated for 80A at 600V AC/DC, with a 25mm² version available rated for 100A at 600V AC/DC. The busbar housing is made of polyamide, it is UL508 listed under E205412, and has a short circuit withstand rating of 10kA. The system supports up to 56 poles with center-feeding via P50UT, P50UB, or P95UB power feed devices, and allows line/load reversibility. It is compatible with Altech R-Series, ABL UR, V-EA, and MA Series devices and most UL1077/508 products on the market.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 2P18U3H/62 |
| Product Name | Second Phase Busbar with 1/2 Pole Spacing |
| Busbar Type | Single Conductor |