The 2P18U3H/12 is a two-phase busbar with 1/2 pole spacing, designed for use with Altech's UL1077/508 busbar system to connect supplementary protectors and manual motor controllers. It is 212 mm long with 12 pins, constructed from copper busbar material with polyamide insulation. The busbar supports 80 A at 600 V AC/DC with 18 mm² cross-section and has a short-circuit withstand rating of 10 kA. It complies with UL508, VDE0660 Part 100 and 502, VDE 0606, and VDE 0659 standards. Line/load reversal is permitted, and the busbar can be cut without loss of UL listing.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 2P18U3H/12 |
| Product Name | Second Phase Busbar with 1/2 Pole Spacing |
| Busbar Type | Single Conductor |