Altech Corp. 22mm Twin Touch Metal Operators 2ATF3-F4-IO

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Twin Touch with I/O Markings Metal Operator
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Twin Touch with I/O Markings Metal Operator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Twin Touch Metal Operators - 2ATF3-F4-IO - Altech Corp.
Flemington, NJ, USA
22mm Twin Touch Metal Operators
2ATF3-F4-IO
22mm Twin Touch Metal Operators 2ATF3-F4-IO
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Twin Touch with I/O Markings Metal Operator

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Twin Touch with I/O Markings
  • Metal Operator
Buy Now Datasheet
22mm Non-Illuminated  Twin Touch Marked Push Buttons - 2ATF3-F4-IO - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Twin Touch Marked Push Buttons
2ATF3-F4-IO
22mm Non-Illuminated Twin Touch Marked Push Buttons 2ATF3-F4-IO
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized Includes Mounting Bracket

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm
  • UL Recognized
  • Includes Mounting Bracket
Buy Now Datasheet
Push Buttons/ Twin Touch Metal Non-Illuminated Operators - 2ATF3-F4-IO - Altech Corp.
Flemington, NJ, USA
Push Buttons/ Twin Touch Metal Non-Illuminated Operators
2ATF3-F4-IO
Push Buttons/ Twin Touch Metal Non-Illuminated Operators 2ATF3-F4-IO
Twin touch I-O marked with mounting bracket

Twin touch I-O marked with mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2ATF3-F4-IO - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2ATF3-F4-IO
Pushbutton Switches 2ATF3-F4-IO
Push Button Oper., 22 mm,

Push Button Oper., 22 mm,

Buy Now
Pushbutton Operator, Non-Illum'd., Green/Red Square Flush ,
Fort Worth, TX, USA
Pushbutton Operator, Non-Illum'd., Green/Red Square Flush ,"I-O" Marked, 22mm
70156774
Pushbutton Operator, Non-Illum'd., Green/Red Square Flush ,"I-O" Marked, 22mm 70156774
Pushbutton Operator, Non-Illum'd., Green/Red Square Flush ,"I-O" Marked, 22mm

Pushbutton Operator, Non-Illum'd., Green/Red Square Flush ,"I-O" Marked, 22mm

Supplier's Site
Pushbutton - 11703822 - Radwell International
Willingboro, NJ, United States
Pushbutton
11703822
Pushbutton 11703822
PUSHBUTTON OPERATOR, NON-ILLUMINATED, GREEN/RED SQUARE, FLUSH, "I-O" MARKED. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON OPERATOR, NON-ILLUMINATED, GREEN/RED SQUARE, FLUSH, "I-O" MARKED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. Radwell International
Product Category Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2ATF3-F4-IO 2ATF3-F4-IO 2ATF3-F4-IO 2ATF3-F4-IO 70156774 11703822
Product Name 22mm Twin Touch Metal Operators 22mm Non-Illuminated Twin Touch Marked Push Buttons Push Buttons/ Twin Touch Metal Non-Illuminated Operators Pushbutton Switches Pushbutton Operator, Non-Illum'd., Green/Red Square Flush ,"I-O" Marked, 22mm Pushbutton
Actuator Specifications Flush Pushbutton Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Imprinted Markings (e.g. ON/OFF, I/O); Wiping Contacts Has CE Certification; Has CSA Certification
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-2PB - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
30mm Key Selector Push Buttons - AK2-2PO-KD4 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details