Altech Corp. Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators 2ASL6LB-2-230

Description
Selector with bulb holder, LED bulb and mounting bracket
Request a Quote
Description
Selector with bulb holder, LED bulb and mounting bracket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

22mm LED illuminated metal selector switch operator with blue spring return, rated for 230VAC, featuring a bulb holder, LED bulb, and mounting bracket, certified for NEMA Type 4X and 12 environments. The unit is panel mountable and supports up to four stacked contact blocks, sold separately.

Datasheet Summary
Powered by GS/AI

22mm LED illuminated metal selector switch operator with blue spring return, rated for 230VAC, featuring a bulb holder, LED bulb, and mounting bracket, certified for NEMA Type 4X and 12 environments. The unit is panel mountable and supports up to four stacked contact blocks, sold separately.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
2ASL6LB-2-230
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators 2ASL6LB-2-230
Selector with bulb holder, LED bulb and mounting bracket

Selector with bulb holder, LED bulb and mounting bracket

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number 2ASL6LB-2-230
Product Name Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
Max AC Voltage Rating 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP6LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details