Altech Corp. Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators 2ASL3LB-6-012

Description
Selector with bulb holder, LED bulb and mounting bracket
Request a Quote
Description
Selector with bulb holder, LED bulb and mounting bracket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

22mm LED illuminated metal selector switch operator with green maintained function, spring return from left, and 12 VAC/DC voltage rating. The unit includes a bulb holder, LED bulb, and mounting bracket, is certified for NEMA Type 4X and 12 environments, and supports up to four switch contacts sold separately. It has a panel-mount design with a 22mm diameter and dimensions of 85mm height, 61mm width, and 37mm depth.

Datasheet Summary
Powered by GS/AI

22mm LED illuminated metal selector switch operator with green maintained function, spring return from left, and 12 VAC/DC voltage rating. The unit includes a bulb holder, LED bulb, and mounting bracket, is certified for NEMA Type 4X and 12 environments, and supports up to four switch contacts sold separately. It has a panel-mount design with a 22mm diameter and dimensions of 85mm height, 61mm width, and 37mm depth.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
2ASL3LB-6-012
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators 2ASL3LB-6-012
Selector with bulb holder, LED bulb and mounting bracket

Selector with bulb holder, LED bulb and mounting bracket

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number 2ASL3LB-6-012
Product Name Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
Max AC Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push-Turn Buttons - 2AMLJ3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Illuminated Projecting Push Buttons - 2ALP4LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers